USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Right Angle, 9 Pins, Shell with Nickel Plating, 15μinGold, Dip 3mm, Blue High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB3111211HR
USB3.0, A, RECEPTACLE, RIGHT ANG
USB3.0, A, RECEPTACLE, RIGHT ANGLE DIP.
Connector
USB3.0, A, RECEPTACLE, RIGHT ANGLE DIP. / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB3111211HR | 664-GSB3111211HR-ND | GSB3111211HR | GSB3111211HR | 89AH5087 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.0, A, Receptacle, Right Angle Dip. / Tray Amphenol Communications Solutions | |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | ||||
| Category | USB |