USB 3.2 CONN GEN1 (Type A, B, Micro), USB 3.2, Type A, Receptacle, Right Angle, 9 Pins, Shell with Nickel Plating, Gold Flash, Dip 2.4mm, Blue High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2 CONN GEN1 (Type A, B, Micro).Part number GSB311111HR
USB3.0, A, RECEPTACLE, RIGHT ANGLE DIP.
Connector
USB3.0, A, RECEPTACLE, RIGHT ANG
USB3.0, A, RECEPTACLE, RIGHT ANGLE DIP. / Tray
USB3.0, A, RECEPTACLE, RIGHT ANGLE DIP.
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | GSB311111HR | GSB311111HR | GSB311111HR | 664-GSB311111HR-ND | 89AH5084 |
| Product Name | USB 3.2 CONN GEN1 (Type A, B, Micro) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb3.0, A, Receptacle, Right Angle Dip. / Tray Amphenol Communications Solutions | |
| Connector Type | Micro Connector and Nano Connector; USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | ||||
| Category | USB | ||||
| Gender | Female / Jack |