USB 2.0 CONN (Type A and B), USB 2.0, Type B, Receptacle, Right Angle SMT, 4 Pins, Shell with Nickel Plating, 30μin Gold, Black High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, GSB24121REU.
USB 2.0 B TYPE,RECEPT.RIGHT ANGL
USB 2.0 B TYPE,RECEPT.RIGHT ANGL
USB 2.0 B TYPE,RECEPT.RIGHT ANGL
USB 2.0 B TYPE,RECEPT.RIGHT ANGLE SMT TY
USB 2.0 B TYPE,RECEPT.RIGHT ANGLE SMT TYPE / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB24121REU | 664-GSB24121REUTR-ND | GSB24121REU | 89AH5070 |
| Product Name | USB 2.0 CONN (Type A and B) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb 2.0 B Type,recept.right Angle Smt Type / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | USB | |
| Geometry | Right Angle | Right Angle | ||
| Termination | Surface Mount | |||
| Category | USB | |||
| Gender | Female / Jack |