USB 2.0 CONN (Type A and B), USB 2.0, Type A, Input Output Connectors, Receptacle, Upright, 4 Pins, Shell Kink with Nickel Plating, 30μin Gold, Dip3.8mm, Black High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, GSB191217FHR.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB 2.0 STANDARD A, UPRIGHT DIP / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | GSB191217FHR | GSB191217FHR | 664-GSB191217FHR-ND | 89AH5056 |
| Product Name | USB 2.0 CONN (Type A and B) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb 2.0 Standard A, Upright Dip / Tray Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | |
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |