USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Upright, 4 Pins, Shell Kink with Nickel Plating, Gold Flash, Dip 2.4mm, Black Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, GSB19111RKEU.
USB 2.0 STANDARD A, UPRIGHT DIP,
USB 2.0 STANDARD A, UPRIGHT DIP,
USB 2.0 STANDARD A, UPRIGHT DIP, KINK
USB 2.0 STANDARD A, UPRIGHT DIP, KINK / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB19111RKEU | 664-GSB19111RKEUCT-ND | GSB19111RKEU | 89AH5050 |
| Product Name | USB 2.0 CONN (Type A and B) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb 2.0 Standard A, Upright Dip, Kink / Tap/rl Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | |
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |