Amphenol Communications Solutions USB 2.0 CONN (Type A and B) GSB19110KEU

Description
USB 2.0 CONN (Type A and B), USB 2.0 - GSB1X and GSB2X Series, Input Output Connector, Type A, Receptacle, Upright, 4 Pins, Shell Kink with Nickel Plating, Gold Flash, Dip 2.4mm, White Housing, Tray Packaging, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0 CONN (Type A and B), part number GSB19110KEU.
Request a Quote Datasheet
Description
USB 2.0 CONN (Type A and B), USB 2.0 - GSB1X and GSB2X Series, Input Output Connector, Type A, Receptacle, Upright, 4 Pins, Shell Kink with Nickel Plating, Gold Flash, Dip 2.4mm, White Housing, Tray Packaging, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0 CONN (Type A and B), part number GSB19110KEU.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 CONN (Type A and B) - GSB19110KEU - Amphenol Communications Solutions
Nashua, NH, United States
USB 2.0 CONN (Type A and B)
GSB19110KEU
USB 2.0 CONN (Type A and B) GSB19110KEU
USB 2.0 CONN (Type A and B), USB 2.0 - GSB1X and GSB2X Series, Input Output Connector, Type A, Receptacle, Upright, 4 Pins, Shell Kink with Nickel Plating, Gold Flash, Dip 2.4mm, White Housing, Tray Packaging, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0 CONN (Type A and B), part number GSB19110KEU.

USB 2.0 CONN (Type A and B), USB 2.0 - GSB1X and GSB2X Series, Input Output Connector, Type A, Receptacle, Upright, 4 Pins, Shell Kink with Nickel Plating, Gold Flash, Dip 2.4mm, White Housing, Tray Packaging, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0 CONN (Type A and B), part number GSB19110KEU.

Supplier's Site Datasheet
USB Connectors - GSB19110KEU - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
GSB19110KEU
USB Connectors GSB19110KEU
USB 2.0 UP-RIGHT,RECEPT.

USB 2.0 UP-RIGHT,RECEPT.

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
USB, DVI, HDMI Connector Assemblies - 664-GSB19110KEU-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-GSB19110KEU-ND
USB, DVI, HDMI Connector Assemblies 664-GSB19110KEU-ND
USB 2.0 UP-RIGHT,RECEPT.

USB 2.0 UP-RIGHT,RECEPT.

Buy Now Datasheet
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Amphenol Communications Solutions - 27T9935 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Amphenol Communications Solutions
27T9935
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Amphenol Communications Solutions 27T9935
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number GSB19110KEU GSB19110KEU GSB19110KEU 664-GSB19110KEU-ND 27T9935
Product Name USB 2.0 CONN (Type A and B) USB Connectors USB, DVI, HDMI Connector Assemblies Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Amphenol Communications Solutions
Connector Type USB USB USB
Termination Through Hole
Category USB
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51760-10606006AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51870-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10013602AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 136 #
View Details
3 suppliers