USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle Reverse Sink, 3.90mm Height, 4 Pins, Shell with e Plating, 30μin Gold, Dip 2.4mm, Shell Forklock, Black High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, GSB12J21C1EU.
USB2.0 A RECEPT,RIGHT ANGLE, REVERSE SIN
USB2.0 A RECEPT,RIGHT ANGLE, REV
USB2.0 A RECEPT,RIGHT ANGLE, REV
USB2.0 A RECEPT,RIGHT ANGLE, REV
USB2.0 A RECEPT,RIGHT ANGLE, REVERSE SINK TYPE. / Tap/Rl
USB Connectors USB2.0 A RECEPT,RIGHT ANGLE, REVERSE SINK TYPE.
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB12J21C1EU | GSB12J21C1EU | 664-GSB12J21C1EUTR-ND | 89AH5006 | GSB12J21C1EU |
| Product Name | USB 2.0 CONN (Type A and B) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb2.0 A Recept,right Angle, Reverse Sink Type. / Tap/rl Amphenol Communications Solutions | USB Connectors |
| Connector Type | USB | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | ||||
| Category | USB | ||||
| Gender | Female / Jack |