USB 2.0 CONN (Type A and B), USB 2.0 Type A, Receptacle, Right Angle Stacked, 4 Pins, Shell with Nickel Plating, Gold Flash, Dip 1.7mm,Black Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, GSB129121DHEU.
USB2.0 A RECEPT,RIGHT ANGLE, SHO
USB2.0 A RECEPT,RIGHT ANGLE, SHORT BODY
USB2.0 A RECEPT,RIGHT ANGLE, SHORT BODY / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB129121DHEU | 664-GSB129121DHEUTR-ND | GSB129121DHEU | 89AH5042 |
| Product Name | USB 2.0 CONN (Type A and B) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb2.0 A Recept,right Angle, Short Body / Tap/rl Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | ||
| Termination | Surface Mount/4 DIP Legs | |||
| Category | USB | |||
| Gender | Female / Jack |