USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle Sink, 4.32mm Height, 4 Pins, Shell with Matte Plating, 30μin Gold, Dip 2.5mm, Shell Forklock, Yellow High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, GSB12624EA1EU.
USB2.0 A RECEPT,RIGHT ANGLE, SINK TYPE.
USB2.0 A RECEPT,RIGHT ANGLE, SIN
USB2.0 A RECEPT,RIGHT ANGLE, SINK TYPE. / Tap/Rl
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | GSB12624EA1EU | GSB12624EA1EU | 664-GSB12624EA1EUTR-ND | 89AH5038 |
| Product Name | USB 2.0 CONN (Type A and B) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb2.0 A Recept,right Angle, Sink Type. / Tap/rl Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |