USB 2.0 CONN (Type A and B), USB 2.0 Type A, Receptacle, Right Angle Sink, 4.3mm Height, 4 Pins, Shell with Matte Plating, 30μin Gold, Dip 2.5mm, Shell Forklock, Black High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, GSB12621AEU.
USB2.0 A RECEPT,RIGHT ANGLE, SIN
USB2.0 A RECEPT,RIGHT ANGLE, SINK TYPE.
USB2.0 A RECEPT,RIGHT ANGLE, SINK TYPE. / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB12621AEU | 664-GSB12621AEUTR-ND | GSB12621AEU | 89AH5034 |
| Product Name | USB 2.0 CONN (Type A and B) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb2.0 A Recept,right Angle, Sink Type. / Tap/rl Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |