USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle Stacked Sink, 9.91mm Height, 8 Pins, Shell Without Flange(T/B), Shell with Nickel Plating, 15μin Gold, Dip 3.3mm, Black High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, GSB125282F1HR.
USB2.0 A RECEPT,RIGHT ANGLE, STACK SINK
USB2.0 A RECEPT,RIGHT ANGLE, STA
USB2.0 A RECEPT,RIGHT ANGLE, STACK SINK TYPE / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | GSB125282F1HR | GSB125282F1HR | 664-GSB125282F1HR-ND | 89AH5030 |
| Product Name | USB 2.0 CONN (Type A and B) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb2.0 A Recept,right Angle, Stack Sink Type / Tray Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |