USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle Stacked, 8 Pins, Front Spring, Shell with Nickel Plating, 30μin Gold, Dip 2.7mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, GSB12221BFRSEU.
USB2.0 A RECEPT,RIGHT ANGLE, STA
USB2.0 A RECEPT,RIGHT ANGLE, STACK TYPE
USB Connectors USB2.0 A RECEPT,RIGHT ANGLE, STACK TYPE
USB2.0 A RECEPT,RIGHT ANGLE, STACK TYPE / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB12221BFRSEU | 664-GSB12221BFRSEU-ND | GSB12221BFRSEU | GSB12221BFRSEU | 89AH5022 |
| Product Name | USB 2.0 CONN (Type A and B) | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors | Usb2.0 A Recept,right Angle, Stack Type / Tray Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | ||||
| Category | USB | ||||
| Gender | Female / Jack |