USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell with Nickel Plating, 30μin Gold, Dip 3.3mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, GSB1212103EU.
USB2.0 A RECEPT,RIGHT ANGLE TYPE
USB2.0 A RECEPT,RIGHT ANGLE TYPE
USB2.0 A RECEPT,RIGHT ANGLE TYPE / Tray
USB Connectors USB2.0 A RECEPT,RIGHT ANGLE TYPE
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB1212103EU | 664-GSB1212103EU-ND | GSB1212103EU | 89AH5015 | GSB1212103EU |
| Product Name | USB 2.0 CONN (Type A and B) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb2.0 A Recept,right Angle Type / Tray Amphenol Communications Solutions | USB Connectors |
| Connector Type | USB | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | ||||
| Category | USB | ||||
| Gender | Female / Jack |