USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell with Nickel Plating, 30μin Gold, Dip 2.5mm, Ivory Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, GSB12120RSKEU.
USB2.0 A RECEPT,RIGHT ANGLE TYPE
USB2.0 A RECEPT,RIGHT ANGLE TYPE
USB Connectors USB2.0 A RECEPT,RIGHT ANGLE TYPE
USB2.0 A RECEPT,RIGHT ANGLE TYPE / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB12120RSKEU | GSB12120RSKEU | 664-GSB12120RSKEU-ND | GSB12120RSKEU | 89AH5009 |
| Product Name | USB 2.0 CONN (Type A and B) | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb2.0 A Recept,right Angle Type / Tray Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | ||||
| Category | USB | ||||
| Gender | Female / Jack |