USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Vertical, 4 Pins, Shell with Nickel Plating, 30μin Gold, Dip 2.7mm, Yellow High temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, GSB11124KEU.
Connector
USB2.0 A RECEPT,STRAIGHT TYPE
USB2.0 A RECEPT,STRAIGHT TYPE / Tray
USB Connectors USB2.0 A RECEPT,STRAIGHT TYPE
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSB11124KEU | GSB11124KEU | GSB11124KEU | 664-GSB11124KEU-ND | 89AH5003 | GSB11124KEU |
| Product Name | USB 2.0 CONN (Type A and B) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb2.0 A Recept,straight Type / Tray Amphenol Communications Solutions | USB Connectors | |
| Connector Type | USB | USB | USB | USB | ||
| Termination | Through Hole | |||||
| Category | USB | |||||
| Gender | Female / Jack | |||||
| Mounting | Through Hole |