1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 1dBic NMO NMO Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-GPS-NMO-ND |
| Product Name | RF Antennas |
| Applications | GPS; GNSS, GPS |
| Primary Frequency Range | 1575.0 MHz |
| Gain | 1 dB |
Vertical