Conn Power RCP 36Power/24Signal POS Press Fit ST Thru-Hole 60 Terminal 1 Port Product overview: GPCE24362411HR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-GPCE24362411HR can be used for catalog matching and distributor lookup.
60 Position Female Connector Non Specified - Dual Edge Gold Black
Connector
Win Source Part Number: 1194453-GPCE24362411
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: Energy Edge®
Number of Positions: 60
Color: Black
Features: Board Lock
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 500
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: 2266-GPCE24362411HR
Base Product Number: GPCE
Product Status: Obsolete
CARD EDGE CONNECTOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 341-GPCE24362411HR | GPCE24362411HR-ND | GPCE24362411HR | 1194453-GPCE24362411HR | 09AK4015 |
| Product Name | Electronic Connector | Edgeboard Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Card Edge Connector Amphenol Communications Solutions | |
| Gender | Female / Jack | Female / Jack | |||
| Termination | Solder | Solder | |||
| Current Rating | 9.0 amps |