Buy 6m Amphenol GP-IE515546DS-006 Cables Direct from the Factory at Cables on Demand. Premium IEEE-488 GPIB cables by Amphenol combine double shielded 95% copper braid and dual-layer mylar foil for EMI/RFI suppression performance far beyond the IEEE-488 spec. Each Premium GPIB Cable is precision cut to length and expertly assembled using original Amphenol stackable CN24 24-pin Centronics Male/Female GPIB connectors. Available in a variety of lengths to meet your specific application requirements. HPIB Compatible. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Centronics 24 pos Female to Male Assembly 19.69' (6.00m) Round, Gray
CABLE ASSY, IEEE 24P PLUG-24P RCPT, 6M; Connector Type A:IEEE-488 / GPIB 24 Position Plug; Connector Type B:IEEE-488 / GPIB 24 Position Receptacle; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Color:Grey RoHS Compliant: Yes
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-GP-IE515546DS-006-ND | 72AJ8191 | |
| Product Name | Amphenol GP-IE515546DS-006 Double Shielded GPIB Cable (IEEE-488 Cable) w/ Stackable GPIB Connectors (24-pin M/F) 6m | D-Shaped, Centronics Cables | Cable Assy, Ieee 24P Plug-24P Rcpt, 6M; Connector Type A Amphenol Cables On Demand |
| Product Type | Patch | ||
| Cable Type | Twisted Pair | ||
| Cable Shielding | Braid |