Buy 1m Amphenol GP-IE515546DS-001 Cables Direct from the Factory at Cables on Demand. Premium IEEE-488 GPIB cables by Amphenol combine double shielded 95% copper braid and dual-layer mylar foil for EMI/RFI suppression performance far beyond the IEEE-488 spec. Each Premium GPIB Cable is precision cut to length and expertly assembled using original Amphenol stackable CN24 24-pin Centronics Male/Female GPIB connectors. Available in a variety of lengths to meet your specific application requirements. HPIB Compatible. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CBL ASSY CENTRON 24POS FEM-M 1M
PREMIUM IEEE-488 GPIB CABLE, DOUBLE SHIELDED, 1M ROHS COMPLIANT: YES
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-GP-IE515546DS-001-ND | 49AC7016 | |
| Product Name | Amphenol GP-IE515546DS-001 Double Shielded GPIB Cable (IEEE-488 Cable) w/ Stackable GPIB Connectors (24-pin M/F) 1m | D-Shaped, Centronics Cables | Premium Ieee-488 Gpib Cable, Double Shielded, 1M Rohs Compliant Amphenol Cables On Demand |
| Product Type | Patch | ||
| Cable Type | Twisted Pair | ||
| Cable Shielding | Braid |