1.5875GHz Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.565GHz ~ 1.61GHz -2dBic, 3dBic SMA (2) Stud, Through Hole
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-GNSSPSM-S1-S1-ND |
| Product Name | RF Antennas |
| Applications | GPS; Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1587.5 MHz |
| Gain | -2 to 3 dB |
| VSWR | 2 :1 |
Vertical