Amphenol Corporation RF Antennas GNSS4GSM

Description
829MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5dBi SMA Male (2) Stud, Through Hole
Request a Quote Datasheet
Description
829MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5dBi SMA Male (2) Stud, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GNSS4GSM-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-GNSS4GSM-ND
RF Antennas 3299-GNSS4GSM-ND
829MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5dBi SMA Male (2) Stud, Through Hole

829MHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5dBi SMA Male (2) Stud, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GNSS4GSM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, ISM, LoRa, LPWAN, LTE, Wi-Fi
Primary Frequency Range 829.0 to 2205.0 MHz
Gain 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
WiFi Antennas - 2024081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details