Amphenol Corporation RF Antennas GNSS1-TMG-40NMS

Description
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.554GHz ~ 1.615GHz 3dBic N Type Female Pole Mount
Request a Quote Datasheet
Description
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.554GHz ~ 1.615GHz 3dBic N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GNSS1-TMG-40NMS-ND - DigiKey
Thief River Falls, MN, United States
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.554GHz ~ 1.615GHz 3dBic N Type Female Pole Mount

1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.554GHz ~ 1.615GHz 3dBic N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GNSS1-TMG-40NMS-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1584.5 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RFID Antennas - 2272067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details