Amphenol Corporation RF Antennas GNSS-L125-PSTNC

Description
MULTI-GNSS PRECISION PASSIVE
Request a Quote Datasheet
Description
MULTI-GNSS PRECISION PASSIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GNSS-L125-PSTNC-ND - DigiKey
Thief River Falls, MN, United States
MULTI-GNSS PRECISION PASSIVE

MULTI-GNSS PRECISION PASSIVE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GNSS-L125-PSTNC-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1220.0 to 1557.5 MHz
Gain 0.0 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1408055 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details