Mini USB 2.0 (Type AB and B), Mini USB 2.0 Type B Receptacle, Right Angle, Shell Tin Plating, Terminal Tail Length 2.85mm, Shell Forklock 1.8mm, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini USB 2.0 Conn - Mini USB 2.0 CONN Part Number, GMSB0522152YEU.
MINI USB 5POS , B TYPE , R/A , DIP
USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle
USB Connectors MINI USB 5POS , B TYPE , R/A , DIP
MINI USB 5POS , B TYPE , R/A , DIP / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GMSB0522152YEU | GMSB0522152YEU | 664-GMSB0522152YEU-ND | GMSB0522152YEU | 89AH4983 |
| Product Name | Mini USB 2.0 (Type AB and B) | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Mini Usb 5Pos , B Type , R/a , Dip / Tray Amphenol Communications Solutions |
| Connector Type | USB | USB | USB - mini B | USB | USB |
| Geometry | Right Angle | ||||
| Termination | Through Hole | ||||
| Category | USB | ||||
| Gender | Female / Jack |