Mini USB 2.0 (Type AB and B), Mini USB 2.0 Type B Receptacle, Right Angle, Shell Tin Plating, Terminal Tail Length 2.85mm, Shell Dip Length 1.78mm, Tape and Reel PackagingPackaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Mini USB 2.0 Conn - Mini USB 2.0 CONN Part Number, GMSB0522132EU.
MINI USB 5POS , B TYPE , R/A , DIP
USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle
USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle
MINI USB 5POS , B TYPE , R/A , DIP / Tap/Rl RoHS Compliant: Yes
MINI USB CONN, 2.0, TYPE B, R/A RCPT, 5P ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | GMSB0522132EU | GMSB0522132EU | 664-GMSB0522132EUTR-ND | 89AH4979 |
| Product Name | Mini USB 2.0 (Type AB and B) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Mini Usb 5Pos , B Type , R/a , Dip / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | USB | USB | USB - mini B | USB |
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |