11 (9 + 2) Position Card Connector Combo - MMC, SD Surface Mount, Right Angle Gold
11 (9 + 2) Position Card Connector Combo - MMC, SD Surface Mount, Right Angle Gold
11 (9 + 2) Position Card Connector Combo - MMC, SD Surface Mount, Right Angle Gold
Connector
2 IN 1 CONNECTOR SD+MMC / REEL ROHS COMPLIANT: YES
CONNECTOR, MMC+SD CARD, 11POS; Memory / Card Type:Combo - MMC, SD; Insert & Eject Mechanism:-; No. of Contacts:11Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 664-GMC020080HRTR-ND | GMC020080HR | 89AH4972 |
| Product Name | PC Card Sockets | 2 In 1 Connector Sd+Mmc / Reel Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | Connector |