Amphenol Corporation RF Antennas GLLPDLTEWI-W

Description
657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.0025GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 0.5dBi, 2.4dBi, 0.5dBi, 4.5dBi, 0.5dBi, 5.1dBi, -2dBic, 3dBi, 0.6dBi, 5.6dBi, 0.5dBi, 5.2dBi, 6dBi, 0.6dBi, 6.1dBi, 6.7dBi, 0.5dBi, 4.9dBi SMA Male (2), RP-SMA Male (1) Stud
Request a Quote Datasheet
Description
657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.0025GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 0.5dBi, 2.4dBi, 0.5dBi, 4.5dBi, 0.5dBi, 5.1dBi, -2dBic, 3dBi, 0.6dBi, 5.6dBi, 0.5dBi, 5.2dBi, 6dBi, 0.6dBi, 6.1dBi, 6.7dBi, 0.5dBi, 4.9dBi SMA Male (2), RP-SMA Male (1) Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GLLPDLTEWI-W-ND - DigiKey
Thief River Falls, MN, United States
657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.0025GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 0.5dBi, 2.4dBi, 0.5dBi, 4.5dBi, 0.5dBi, 5.1dBi, -2dBic, 3dBi, 0.6dBi, 5.6dBi, 0.5dBi, 5.2dBi, 6dBi, 0.6dBi, 6.1dBi, 6.7dBi, 0.5dBi, 4.9dBi SMA Male (2), RP-SMA Male (1) Stud

657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.0025GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 0.5dBi, 2.4dBi, 0.5dBi, 4.5dBi, 0.5dBi, 5.1dBi, -2dBic, 3dBi, 0.6dBi, 5.6dBi, 0.5dBi, 5.2dBi, 6dBi, 0.6dBi, 6.1dBi, 6.7dBi, 0.5dBi, 4.9dBi SMA Male (2), RP-SMA Male (1) Stud

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GLLPDLTEWI-W-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi
Primary Frequency Range 657.5 to 5550.0 MHz
Gain -2 to 6.7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details