Amphenol Corporation RF Antennas GLHPDLTEMIMO-LTB

Description
829MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.5dBi, -2dBic, 4dBi RP-SMA (1), SMA (2) Stud, Through Hole
Request a Quote Datasheet
Description
829MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.5dBi, -2dBic, 4dBi RP-SMA (1), SMA (2) Stud, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GLHPDLTEMIMO-LTB-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.5dBi, -2dBic, 4dBi RP-SMA (1), SMA (2) Stud, Through Hole

829MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.5dBi, -2dBic, 4dBi RP-SMA (1), SMA (2) Stud, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GLHPDLTEMIMO-LTB-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, ISM, LoRa, LPWAN, LTE, Wi-Fi
Primary Frequency Range 829.0 to 5400.0 MHz
Gain -2 to 4 dB
VSWR 2 to 2.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108921-3 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers