789MHz, 1.5865GHz, 2.205GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE Dome RF Antenna 617MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz 1.5dBi, 3dBic, -2dBic, 2.5dBi SMA (2) Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-GLHPDLTE-SF-MM-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE |
| Primary Frequency Range | 789.0 to 2205.0 MHz |
| Gain | -2 to 3 dB |
| VSWR | 2 :1 |