ANTENNA, SUBASSY, MULTIBAND, 4X
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-GL7X1AX-SFW-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 5G, GNSS, LTE, Wi-Fi |
| Primary Frequency Range | 657.5 to 5550.0 MHz |
| Gain | -0.2000 to 11.4 dB |
| VSWR | 2 :1 |