657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.586GHz, 1.955GHz, 2.002GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.95GHz GNSS, LTE Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz -0.2dBi, -1.4dBi, 1.1dBi, 0dBi, 0dBi, 2.1dBi, -2dBic, 3dBic, 4.4dBi, 1.7dBi, 1.5dBi, 4.8dBi, 9.1dBi, 2.2dBi, 4.7dBi, 11.4dBi, 2.6dBi, 5.8dBi SMA Male (2), RP-SMA Male (1) Panel Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-GL6X1AX-SFW-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; GNSS, LTE |
| Primary Frequency Range | 657.5 to 5950.0 MHz |
| Gain | -2 to 11.4 dB |
| VSWR | 2 :1 |