Amphenol Corporation RF Antennas GL4X4MIMO-SF

Description
1.5865GHz, 2.45GHz, 5.445GHz GLONASS, GNSS, GPS, Wi-Fi Dome RF Antenna 1.565GHz ~ 1.608GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz -2dBic, 3dBic, 4dBi, 4dBi RP-SMA, SMA Panel Mount
Request a Quote Datasheet
Description
1.5865GHz, 2.45GHz, 5.445GHz GLONASS, GNSS, GPS, Wi-Fi Dome RF Antenna 1.565GHz ~ 1.608GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz -2dBic, 3dBic, 4dBi, 4dBi RP-SMA, SMA Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GL4X4MIMO-SF-ND - DigiKey
Thief River Falls, MN, United States
1.5865GHz, 2.45GHz, 5.445GHz GLONASS, GNSS, GPS, Wi-Fi Dome RF Antenna 1.565GHz ~ 1.608GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz -2dBic, 3dBic, 4dBi, 4dBi RP-SMA, SMA Panel Mount

1.5865GHz, 2.45GHz, 5.445GHz GLONASS, GNSS, GPS, Wi-Fi Dome RF Antenna 1.565GHz ~ 1.608GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz -2dBic, 3dBic, 4dBi, 4dBi RP-SMA, SMA Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GL4X4MIMO-SF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; Bluetooth, GLONASS, GNSS, GPS, Wi-Fi
Primary Frequency Range 1586.5 to 5445.0 MHz
Gain -2 to 4 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details