Amphenol Corporation RF Antennas GL125-DLTEMIMO-SM

Description
COACH II 5G CELLULAR GNSS MULTI
Request a Quote Datasheet
Description
COACH II 5G CELLULAR GNSS MULTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-GL125-DLTEMIMO-SM-ND - DigiKey
Thief River Falls, MN, United States
COACH II 5G CELLULAR GNSS MULTI

COACH II 5G CELLULAR GNSS MULTI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-GL125-DLTEMIMO-SM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; BeiDou, Bluetooth, Cellular, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Primary Frequency Range 649.0 to 5412.5 MHz
Gain 5.1 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513349-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Wi-Fi, ZigBee
Polarization Circular; Vertical
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details