Amphenol Corporation Temperature Sensors - Analog and Digital Output - Industrial GE-2142

Description
AIR TEMPERATURE SENSOR IEC60068-
Request a Quote Datasheet
Description
AIR TEMPERATURE SENSOR IEC60068-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Analog and Digital Output - Industrial - 45-GE-2142-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Analog and Digital Output - Industrial
45-GE-2142-ND
Temperature Sensors - Analog and Digital Output - Industrial 45-GE-2142-ND
AIR TEMPERATURE SENSOR IEC60068-

AIR TEMPERATURE SENSOR IEC60068-

Buy Now Datasheet
Hvac Duct Temperature Sensor, 2.795K; Product Range Amphenol Advanced Sensors - 54AH8144 - Newark, An Avnet Company
Chicago, IL, United States
Hvac Duct Temperature Sensor, 2.795K; Product Range Amphenol Advanced Sensors
54AH8144
Hvac Duct Temperature Sensor, 2.795K; Product Range Amphenol Advanced Sensors 54AH8144
HVAC DUCT TEMPERATURE SENSOR, 2.795K; Product Range:

HVAC DUCT TEMPERATURE SENSOR, 2.795K; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Temperature Probes
Product Number 45-GE-2142-ND 54AH8144
Product Name Temperature Sensors - Analog and Digital Output - Industrial Hvac Duct Temperature Sensor, 2.795K; Product Range Amphenol Advanced Sensors
Sensed Temperature -40 to 275 F (-40 to 135 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 M - pt-100-m - BARTEC
Specs
Basic Element Used RTD
View Details
1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Industrial Thermocouples Weatherproof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 15 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
View Details
Temperature Probe, Analog Pocket, 0° To 220° F - 312-603 - Petersen Products Co.
Specs
Sensed Temperature 0.0 to 220 F (-17.78 to 104 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details