Amphenol Corporation Thermistor, Ets, Brass, 10K, Screw; Zero Power Resistance At 25°C Amphenol Advanced Sensors GE-1711

Description
THERMISTOR, ETS, BRASS, 10K, SCREW; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:-; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Screw; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, ETS, BRASS, 10K, SCREW; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:-; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Screw; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ets, Brass, 10K, Screw; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 24AC6265 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ets, Brass, 10K, Screw; Zero Power Resistance At 25°C Amphenol Advanced Sensors
24AC6265
Thermistor, Ets, Brass, 10K, Screw; Zero Power Resistance At 25°C Amphenol Advanced Sensors 24AC6265
THERMISTOR, ETS, BRASS, 10K, SCREW; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:-; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Screw; Operating Temperature Min:-40°C RoHS Compliant: Yes

THERMISTOR, ETS, BRASS, 10K, SCREW; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:-; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Screw; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10Kohm, Screw Rohs Compliant Amphenol Advanced Sensors - 66AJ7174 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Screw Rohs Compliant Amphenol Advanced Sensors
66AJ7174
Ntc Thermistor, 10Kohm, Screw Rohs Compliant Amphenol Advanced Sensors 66AJ7174
NTC THERMISTOR, 10KOHM, SCREW ROHS COMPLIANT: YES

NTC THERMISTOR, 10KOHM, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 24AC6265 66AJ7174
Product Name Thermistor, Ets, Brass, 10K, Screw; Zero Power Resistance At 25°C Amphenol Advanced Sensors Ntc Thermistor, 10Kohm, Screw Rohs Compliant Amphenol Advanced Sensors
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 1912320P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
View Details