ExtremePort Swift, ExtremePort Swift, 85Ω, 124Pin,0.76μm (30μin) Gold, 1.50mm, Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of EXTREMEPORT SWIFT ,part number G991C312HR
Amphenol Communications Solutions
Amphenol Communications Solutions
"EXTREMEPORT SWIFT 124PIN, 30U"","
ExtremePort Swift, 85?, 124Pin, 30u, 1.50mm / Reel
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G991C312HR | 2865206 | 664-G991C312HRTR-ND | 36AJ5620 |
| Product Name | ExtremePort Swift | Edge Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Extremeport Swift, 85?, 124Pin, 30U, 1.50Mm / Reel Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | Header, Center Strip Contacts | ||
| Geometry | Straight | |||
| Category | Board to Board Connector |