ExtremePort Swift, ExtremePort Swift, 85Ω, 74Pin,0.76μm (30μin) Gold, 3.00mm, Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of EXTREMEPORT SWIFT ,part number G991B332HR
"EXTREMEPORT SWIFT 74PIN, 30U"","
Amphenol Communications Solutions
Amphenol Communications Solutions
ExtremePort Swift, 85?, 74Pin, 30u, 3.00mm / Reel
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G991B332HR | 664-G991B332HRTR-ND | 2865205 | 36AJ5619 |
| Product Name | ExtremePort Swift | Arrays, Edge Type, Mezzanine (Board to Board) | Edge Connectors | Extremeport Swift, 85?, 74Pin, 30U, 3.00Mm / Reel Amphenol Communications Solutions |
| Category | Board to Board Connector | |||
| Connector Type | Header, Center Strip Contacts | Card Edge Connector | ||
| Mounting | Surface Mount |