Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PAM4, 56G, , 95Ω, Surfacemount, Vertical, 50 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G98V15322HR
Connector
"50 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"50 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"50 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CARD EDGE CONN, PAM 56G 95OHM, 50POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:50 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
CARD EDGE CONN, PAM 56G 95OHM, 50POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:50 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
CONN EDGE DUAL FMALE 50POS 0.024
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G98V15322HR | G98V15322HR | 664-G98V15322HRDKR-ND | 26AK5376 | G98V15322HR |
| Product Name | Overpass - Mini Cool Edge IO | Edgeboard Connectors | Card Edge Conn, Pam 56G 95Ohm, 50Pos; Card Edge Connector Type Amphenol Communications Solutions | Edgeboard Connectors | |
| Connector Type | PC Card Connector | Card Edge Connector | |||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount | Surface Mount, Through Hole Mount | Surface Mount | ||
| Contact Pitch | 0.6096 mm (0.0240 inch) |