Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PAM4, 56G, , 95Ω, Surfacemount, Vertical, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G98V14322HR
Connectors Board to Board, Card Edge
"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CARD EDGE CONN, PAM 56G 95OHM, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
CARD EDGE CONN, PAM 56G 95OHM, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G98V14322HR | G98V14322HR | 664-G98V14322HRCT-ND | 26AK5375 |
| Product Name | Overpass - Mini Cool Edge IO | Connectors Board to Board, Card Edge | Edgeboard Connectors | Card Edge Conn, Pam 56G 95Ohm, 124Pos; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Board to Board Connector | Card Edge Connector | |
| Gender | Female / Jack | |||
| Mounting | Surface Mount | Surface Mount, Through Hole Mount |