Amphenol Corporation Overpass - Mini Cool Edge IO G98V12322HR

Description
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PAM4, 56G, , 95Ω, Surfacemount, Vertical, 74 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G98V12322HR
Request a Quote
Description
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PAM4, 56G, , 95Ω, Surfacemount, Vertical, 74 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G98V12322HR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 27AJ2839, is designed for high-speed applications, supporting data rates of up to 56G PAM4, PCIe Gen 4, and PCIe Gen 5. It features a 0.60mm pitch and is available in both vertical and right-angle configurations, making it suitable for compact system designs. The connector supports both cable and card edge connections, providing flexibility in system architecture. Constructed from durable materials, the connector includes a copper alloy contact base with a gold over nickel finish, ensuring reliable electrical performance. It has a maximum contact resistance of 30mΩ and a dielectric withstand voltage of 300V DC. The connector is rated for 250 mating cycles, with a mating force of 0.6N per pin maximum. The product is compliant with UL standards and is halogen-free and RoHS compliant. It is packaged in carrier tape for ease of handling and assembly. This connector is ideal for applications in networking, high-end computing systems, and server and storage systems.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 27AJ2839, is designed for high-speed applications, supporting data rates of up to 56G PAM4, PCIe Gen 4, and PCIe Gen 5. It features a 0.60mm pitch and is available in both vertical and right-angle configurations, making it suitable for compact system designs. The connector supports both cable and card edge connections, providing flexibility in system architecture. Constructed from durable materials, the connector includes a copper alloy contact base with a gold over nickel finish, ensuring reliable electrical performance. It has a maximum contact resistance of 30mΩ and a dielectric withstand voltage of 300V DC. The connector is rated for 250 mating cycles, with a mating force of 0.6N per pin maximum. The product is compliant with UL standards and is halogen-free and RoHS compliant. It is packaged in carrier tape for ease of handling and assembly. This connector is ideal for applications in networking, high-end computing systems, and server and storage systems.

Suppliers

Company
Product
Description
Supplier Links
Overpass - Mini Cool Edge IO - G98V12322HR - Amphenol Communications Solutions
Nashua, NH, United States
Overpass - Mini Cool Edge IO
G98V12322HR
Overpass - Mini Cool Edge IO G98V12322HR
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PAM4, 56G, , 95Ω, Surfacemount, Vertical, 74 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G98V12322HR

Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PAM4, 56G, , 95Ω, Surfacemount, Vertical, 74 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G98V12322HR

Supplier's Site Datasheet
Edgeboard Connectors - 664-G98V12322HRCT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G98V12322HRCT-ND
Edgeboard Connectors 664-G98V12322HRCT-ND
"74 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"74 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 664-G98V12322HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G98V12322HRDKR-ND
Edgeboard Connectors 664-G98V12322HRDKR-ND
"74 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"74 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 664-G98V12322HRTR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G98V12322HRTR-ND
Edgeboard Connectors 664-G98V12322HRTR-ND
"74 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"74 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Card Edge Conn, Pam 56G 95Ohm, 74Pos; Card Edge Connector Type Amphenol Communications Solutions - 26AK5374 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Pam 56G 95Ohm, 74Pos; Card Edge Connector Type Amphenol Communications Solutions
26AK5374
Card Edge Conn, Pam 56G 95Ohm, 74Pos; Card Edge Connector Type Amphenol Communications Solutions 26AK5374
CARD EDGE CONN, PAM 56G 95OHM, 74POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:74 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight

CARD EDGE CONN, PAM 56G 95OHM, 74POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:74 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight

Supplier's Site Datasheet
Card Edge Conn, Pam 56G 95Ohm, 74Pos; Card Edge Connector Type Amphenol Communications Solutions - 27AJ2839 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Pam 56G 95Ohm, 74Pos; Card Edge Connector Type Amphenol Communications Solutions
27AJ2839
Card Edge Conn, Pam 56G 95Ohm, 74Pos; Card Edge Connector Type Amphenol Communications Solutions 27AJ2839
CARD EDGE CONN, PAM 56G 95OHM, 74POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:74 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight

CARD EDGE CONN, PAM 56G 95OHM, 74POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:74 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number G98V12322HR 664-G98V12322HRCT-ND 26AK5374
Product Name Overpass - Mini Cool Edge IO Edgeboard Connectors Card Edge Conn, Pam 56G 95Ohm, 74Pos; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Gender Female / Jack
Mounting Surface Mount Surface Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Eurocard Connectors - 294722-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers