Amphenol Corporation Overpass - Mini Cool Edge IO G98V11312HR

Description
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PAM4, 56G, , 95Ω, Surfacemount, Vertical, 38 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G98V11312HR
Request a Quote Datasheet
Description
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PAM4, 56G, , 95Ω, Surfacemount, Vertical, 38 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G98V11312HR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overpass - Mini Cool Edge IO - G98V11312HR - Amphenol Communications Solutions
Nashua, NH, United States
Overpass - Mini Cool Edge IO
G98V11312HR
Overpass - Mini Cool Edge IO G98V11312HR
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PAM4, 56G, , 95Ω, Surfacemount, Vertical, 38 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G98V11312HR

Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PAM4, 56G, , 95Ω, Surfacemount, Vertical, 38 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G98V11312HR

Supplier's Site Datasheet
Edgeboard Connectors - 664-G98V11312HRTR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G98V11312HRTR-ND
Edgeboard Connectors 664-G98V11312HRTR-ND
"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 664-G98V11312HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G98V11312HRDKR-ND
Edgeboard Connectors 664-G98V11312HRDKR-ND
"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 664-G98V11312HRCT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G98V11312HRCT-ND
Edgeboard Connectors 664-G98V11312HRCT-ND
"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Card Edge Conn, Pam 56G 95Ohm, 38Pos; Card Edge Connector Type Amphenol Communications Solutions - 27AJ2837 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Pam 56G 95Ohm, 38Pos; Card Edge Connector Type Amphenol Communications Solutions
27AJ2837
Card Edge Conn, Pam 56G 95Ohm, 38Pos; Card Edge Connector Type Amphenol Communications Solutions 27AJ2837
CARD EDGE CONN, PAM 56G 95OHM, 38POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:38 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight

CARD EDGE CONN, PAM 56G 95OHM, 38POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:38 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight

Supplier's Site Datasheet
Card Edge Conn, Pam 56G 95Ohm, 38Pos; Card Edge Connector Type Amphenol Communications Solutions - 26AK5373 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Pam 56G 95Ohm, 38Pos; Card Edge Connector Type Amphenol Communications Solutions
26AK5373
Card Edge Conn, Pam 56G 95Ohm, 38Pos; Card Edge Connector Type Amphenol Communications Solutions 26AK5373
CARD EDGE CONN, PAM 56G 95OHM, 38POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:38 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight

CARD EDGE CONN, PAM 56G 95OHM, 38POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:38 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number G98V11312HR 664-G98V11312HRTR-ND 27AJ2837
Product Name Overpass - Mini Cool Edge IO Edgeboard Connectors Card Edge Conn, Pam 56G 95Ohm, 38Pos; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Gender Female / Jack
Mounting Surface Mount Surface Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28200-009TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PCB Connectors - NCPF-MB-M46 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details