Amphenol Corporation Overpass - Mini Cool Edge IO G97V26332HR

Description
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Vertical, 148 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97V26332HR
Request a Quote Datasheet
Description
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Vertical, 148 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97V26332HR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overpass - Mini Cool Edge IO - G97V26332HR - Amphenol Communications Solutions
Nashua, NH, United States
Overpass - Mini Cool Edge IO
G97V26332HR
Overpass - Mini Cool Edge IO G97V26332HR
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Vertical, 148 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97V26332HR

Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Vertical, 148 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97V26332HR

Supplier's Site Datasheet
Edgeboard Connectors - 664-G97V26332HRTR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G97V26332HRTR-ND
Edgeboard Connectors 664-G97V26332HRTR-ND
"148 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"148 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 664-G97V26332HRCT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G97V26332HRCT-ND
Edgeboard Connectors 664-G97V26332HRCT-ND
"148 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"148 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Card Edge Conn, Pcle Gen 5, Dual, 148Pos; Card Edge Connector Type Amphenol Communications Solutions - 26AK5371 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Pcle Gen 5, Dual, 148Pos; Card Edge Connector Type Amphenol Communications Solutions
26AK5371
Card Edge Conn, Pcle Gen 5, Dual, 148Pos; Card Edge Connector Type Amphenol Communications Solutions 26AK5371
CARD EDGE CONN, PCLE GEN 5, DUAL, 148POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:148 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, PCLE GEN 5, DUAL, 148POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:148 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Pcle Gen 5, Dual, 148Pos; Card Edge Connector Type Amphenol Communications Solutions - 27AJ2835 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Pcle Gen 5, Dual, 148Pos; Card Edge Connector Type Amphenol Communications Solutions
27AJ2835
Card Edge Conn, Pcle Gen 5, Dual, 148Pos; Card Edge Connector Type Amphenol Communications Solutions 27AJ2835
CARD EDGE CONN, PCLE GEN 5, DUAL, 148POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:148 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, PCLE GEN 5, DUAL, 148POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:148 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number G97V26332HR 664-G97V26332HRTR-ND G97V26332HR 26AK5371
Product Name Overpass - Mini Cool Edge IO Edgeboard Connectors Card Edge Conn, Pcle Gen 5, Dual, 148Pos; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Gender Female / Jack
Mounting Surface Mount Surface Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Turret Connectors - 36-11115-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers