Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Vertical, 50 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97V25312HR
"50 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"50 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"50 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
Connector
CARD EDGE CONN, PCLE GEN 5, DUAL, 50POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:50 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
CARD EDGE CONN, PCLE GEN 5, DUAL, 50POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:50 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G97V25312HR | 664-G97V25312HRDKR-ND | G97V25312HR | 26AK5370 |
| Product Name | Overpass - Mini Cool Edge IO | Edgeboard Connectors | Card Edge Conn, Pcle Gen 5, Dual, 50Pos; Card Edge Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Card Edge Connector | ||
| Gender | Female / Jack | |||
| Mounting | Surface Mount | Surface Mount, Through Hole Mount |