Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Vertical, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97V24352HR
"MCIO, V/T, 85OHM, 124 PIN, 30U"","
"MCIO, V/T, 85OHM, 124 PIN, 30U"","
"MCIO, V/T, 85OHM, 124 PIN, 30U"","
MCIO, V/T, 85?, 124 Pin, 30u", 1.20mm, PCIe Gen 5 / Reel
MCIO, V/T, 85OHM, 124 PIN, 30U",
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G97V24352HR | 664-G97V24352HRCT-ND | 27AJ2830 | G97V24352HR |
| Product Name | Mini Cool Edge IO | Edgeboard Connectors | Mcio, V/t, 85?, 124 Pin, 30U", 1.20Mm, Pcie Gen 5 / Reel Amphenol Communications Solutions | Edgeboard Connectors |
| Connector Type | PC Card Connector | |||
| Gender | Female / Jack | |||
| Mounting | Surface Mount | Surface Mount |