Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Vertical, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97V24332HR
"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
Amphenol Communications Solutions
Amphenol Communications Solutions
CONN EDGE DUAL FML 124POS 0.024
CARD EDGE CONN, PCLE GEN 5, DUAL, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
CARD EDGE CONN, PCLE GEN 5, DUAL, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G97V24332HR | 664-G97V24332HRTR-ND | 2440418 | G97V24332HR | 27AJ2829 |
| Product Name | Overpass - Mini Cool Edge IO | Edgeboard Connectors | Edge Connectors | Edgeboard Connectors | Card Edge Conn, Pcle Gen 5, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | Card Edge Connector | ||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount | Surface Mount | Surface Mount, Through Hole Mount | ||
| Contact Pitch | 0.6096 mm (0.0240 inch) |