Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Vertical, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97V24312HR
Amphenol Communications Solutions
Amphenol Communications Solutions
"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CARD EDGE CONN, PCLE GEN 5, DUAL, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
CARD EDGE CONN, PCLE GEN 5, DUAL, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G97V24312HR | 2440414 | 664-G97V24312HRTR-ND | 27AJ2828 |
| Product Name | Overpass - Mini Cool Edge IO | Edge Connectors | Edgeboard Connectors | Card Edge Conn, Pcle Gen 5, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | Card Edge Connector | |
| Geometry | Straight | Straight | ||
| Gender | Female / Jack |