Overpass - Mini Cool Edge IO, Mini Cool Edge IO Vertical, 0.6mm pitch, Surface mount, PCIE Gen 5, 30μin gold, 1.20mm shell pin length,, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Mini Cooledge , part number G97V21352HR
Connector
"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
Connectors Board to Board, Card Edge
Amphenol Communications Solutions
Amphenol Communications Solutions
CARD EDGE CONN, PCLE GEN 5, DUAL, 38POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:38 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
CARD EDGE CONN, PCLE GEN 5, DUAL, 38POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:38 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G97V21352HR | G97V21352HR | 664-G97V21352HRTR-ND | G97V21352HR | 2440406 | 26AK5364 |
| Product Name | Overpass - Mini Cool Edge IO | Edgeboard Connectors | Connectors Board to Board, Card Edge | Edge Connectors | Card Edge Conn, Pcle Gen 5, Dual, 38Pos; Card Edge Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Board to Board Connector | Card Edge Connector | Card Edge Connector | ||
| Gender | Female / Jack | |||||
| Mounting | Surface Mount | Surface Mount, Through Hole Mount |