Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Vertical, 38 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97V21332HR
"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"38 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CONN EDGE DUAL FMALE 38POS 0.024
CARD EDGE CONN, PCLE GEN 5, DUAL, 38POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:38 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
CARD EDGE CONN, PCLE GEN 5, DUAL, 38POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:38 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G97V21332HR | 664-G97V21332HRTR-ND | G97V21332HR | 27AJ2817 |
| Product Name | Overpass - Mini Cool Edge IO | Edgeboard Connectors | Edgeboard Connectors | Card Edge Conn, Pcle Gen 5, Dual, 38Pos; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | ||
| Gender | Female / Jack | |||
| Mounting | Surface Mount | Surface Mount | Surface Mount, Through Hole Mount | |
| Contact Pitch | 0.6096 mm (0.0240 inch) |