Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Right Angle, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97R24312HR
"MCIO, R/A, 85OHM, 124 PIN, 30U"","
"MCIO, R/A, 85OHM, 124 PIN, 30U"","
"MCIO, R/A, 85OHM, 124 PIN, 30U"","
MCIO, R/A, 85?, 124 Pin, 30u", PCIe Gen 5 / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G97R24312HR | 664-G97R24312HRCT-ND | 27AJ2809 |
| Product Name | Mini Cool Edge IO | Edgeboard Connectors | Mcio, R/a, 85?, 124 Pin, 30U", Pcie Gen 5 / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector | ||
| Geometry | Right Angle | ||
| Gender | Female / Jack |