Amphenol Corporation Overpass - Mini Cool Edge IO G97R24232HR

Description
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Right Angle, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97R24232HR
Request a Quote Datasheet
Description
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Right Angle, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97R24232HR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overpass - Mini Cool Edge IO - G97R24232HR - Amphenol Communications Solutions
Nashua, NH, United States
Overpass - Mini Cool Edge IO
G97R24232HR
Overpass - Mini Cool Edge IO G97R24232HR
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Right Angle, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97R24232HR

Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Right Angle, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO ,part number G97R24232HR

Supplier's Site Datasheet
Edgeboard Connectors - 664-G97R24232HRCT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G97R24232HRCT-ND
Edgeboard Connectors 664-G97R24232HRCT-ND
"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 664-G97R24232HRTR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G97R24232HRTR-ND
Edgeboard Connectors 664-G97R24232HRTR-ND
"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Card Edge Conn, Pcle Gen 5, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions - 27AJ2808 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Pcle Gen 5, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions
27AJ2808
Card Edge Conn, Pcle Gen 5, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions 27AJ2808
CARD EDGE CONN, PCLE GEN 5, DUAL, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Right Angle

CARD EDGE CONN, PCLE GEN 5, DUAL, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Right Angle

Supplier's Site Datasheet
Card Edge Conn, Pcle Gen 5, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions - 26AK5359 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Pcle Gen 5, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions
26AK5359
Card Edge Conn, Pcle Gen 5, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions 26AK5359
CARD EDGE CONN, PCLE GEN 5, DUAL, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Right Angle

CARD EDGE CONN, PCLE GEN 5, DUAL, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Right Angle

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number G97R24232HR 664-G97R24232HRCT-ND 27AJ2808
Product Name Overpass - Mini Cool Edge IO Edgeboard Connectors Card Edge Conn, Pcle Gen 5, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Geometry Right Angle Right Angle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10004818AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
PCB Connectors - NCS-FL4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details